CENELEC - EN 61243-1
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Electrical engineering): | 29 |
Document History
June 1, 2021
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
March 1, 2005
Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
March 1, 2005
Live working – Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
EN 61243-1
August 1, 1997
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
A description is not available for this item.