FORD WSK-M2G345-A
ADHESIVE, HOT APPLIED 160 - 180 C, PRESSURE SENSITIVE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 January 1991 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.
Document History
January 7, 2015
ADHESIVE, ETHYLENE VINYL ACETATE, HOT APPLIED 160 - 180 °C, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.
APPLICATION
This specification was released originally for material used to bond foam pad to...
February 26, 2003
ADHESIVE, ETHYLENE VINYL ACETATE, HOT APPLIED 160 - 180 °C, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.
FORD WSK-M2G345-A
January 2, 1991
ADHESIVE, HOT APPLIED 160 - 180 C, PRESSURE SENSITIVE
1. SCOPE The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.