FORD WSK-M2G345-A

ADHESIVE, ETHYLENE VINYL ACETATE, HOT APPLIED 160 - 180 °C, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 January 2015
Status: active
Page Count: 4
scope:

The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.

APPLICATION

This specification was released originally for material used to bond foam pad to frame of front seat back.

Document History

FORD WSK-M2G345-A
January 7, 2015
ADHESIVE, ETHYLENE VINYL ACETATE, HOT APPLIED 160 - 180 °C, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive. APPLICATION This specification was released originally for material used to bond foam pad to...
February 26, 2003
ADHESIVE, ETHYLENE VINYL ACETATE, HOT APPLIED 160 - 180 °C, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.
January 2, 1991
ADHESIVE, HOT APPLIED 160 - 180 C, PRESSURE SENSITIVE
1. SCOPE The material defined by this specification is a thermoplastic pressure sensitive hot melt adhesive.

References

Advertisement