FORD ESB-M1C185-B

GREASE, CALCIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1

inactive
Buy Now
Organization: FORD
Publication Date: 9 October 1985
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also necessary rust and oxidation inhibitors. The lubricant operating temperatures range from -10 to 200 C.

Document History

December 2, 2010
GREASE - CALCIUM COMPLEX, POLYMER ADDITIVE - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 high temperature grease consisting of a calcium complex thickener and mineral oils modified with a polymeric thickening agent. The grease...
January 27, 2004
GREASE - CALCIUM COMPLEX, POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also...
FORD ESB-M1C185-B
October 9, 1985
GREASE, CALCIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1
1. SCOPE The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also...

References

Advertisement