FORD ESB-M1C185-B
GREASE - CALCIUM COMPLEX, POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also necessary rust and oxidation inhibitors. The lubricant operating temperatures range from -10 to 200 degrees C.
Document History
December 2, 2010
GREASE - CALCIUM COMPLEX, POLYMER ADDITIVE - HIGH TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 high temperature grease consisting of a calcium complex thickener and mineral oils modified with a polymeric thickening agent. The grease...
FORD ESB-M1C185-B
January 27, 2004
GREASE - CALCIUM COMPLEX, POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also...
October 9, 1985
GREASE, CALCIUM COMPLEX - POLYMER ADDITIVE - HIGH TEMPERATURE - NLGI #1
1. SCOPE The material defined by this specification is a high temperature lubricant containing a calcium complex thickener, with lubricating oils modified with a polymeric thickening agent, also...