CEN - EN ISO 15614-8

Specification and Qualification of Welding Procedures for Metallic Materials - Welding Procedure Test - Part 8: Welding of Tubes to Tube-Plate Joints

inactive
Organization: CEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 26
ICS Code (Welding processes): 25.160.10
scope:

This European Standard specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, partly mechanized, mechanized or automatic processes.

This standard is a part of a series of standards. Details of this series are given in prEN IS0 15607, Annex A.

Qualification by tube to tube-plate joint tests can be used for all joints even if they are fully loaded or only seal welded as required in application standards.

In such cases, one or more special test pieces should be made to simulate the production joint in all essential features, e.g. dimensions, restraint, heat sink effects. The test should be carried out prior to and under the conditions to be used in production.

This standard applies to fusion welding of metallic materials for tube to tube-plate joints with gap. This standard does not apply to tube-sheets with forged end connections with welded tubes (externaMnterna1 bore welds). For welding of tube to tube-plate joints without gap welding procedure test should be defined in the specification.

For other applications and/or requirements the standard can be used if required by the specification.

Repair welding should be considered in the welding procedure test.

Document History

April 1, 2016
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 8: Welding of tubes to tube-plate joints
This part of ISO 15614 specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, partly mechanized,...
EN ISO 15614-8
April 1, 2002
Specification and Qualification of Welding Procedures for Metallic Materials - Welding Procedure Test - Part 8: Welding of Tubes to Tube-Plate Joints
This European Standard specifies requirements for the qualification testing of welding procedures for the arc welding of tube to tube-plate joints in metallic materials by manual, partly mechanized,...

References

Advertisement