NPFC - MIL-M-38510/140

MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS

inactive
Buy Now
Organization: NPFC
Publication Date: 31 October 1986
Status: inactive
Page Count: 48
scope:

This specification covers the detail requirements for monolithic and hybrid, microprocessor compatible, 12-bit successive approximation analog-to-digital converters buffered outputs. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device Input voltage range (all device types) Technology Performance type (pin programmable) grade 01 0 V to +10 V unipolar Monolithic High 0 V to +20 V unipolar −5 V to +5 V bipolar −10 V to +10 V bipolar 02 Same as defined for device type 01. Monolithic Medium 03 " Hybrid High 04 " Hybrid Medium 05 " Monolithic High 06 " Monolithic Medium

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline, (see MIL-M-38510, appendix C) X D-10 (28-lead, ½" × 1-⅜"), dual-in-line package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DO Form 1426) appearing at the end of this document or by letter.

Positive supply voltage (VCC) to digital return - - - - - +18 V Negative supply voltage (VEE) to digital return - - - - - −18 V Positive supply voltage (VLOG) to digital return- - - - - +7 V Digital input voltage to digital return - - - - - - - - - −0.5 V to VLOG +0.5 V Digital output voltage to digital return (Hi-Z output)- - 0 V to VLOG +0.5 V Analog return to digital return - - - - - - - - - - - - - ±1 V Analog input voltage to analog return - - - - - - - - - - ±16.5 V ±20 V analog input voltage to analog return - - - - - - - ±24 V VREF out short to analog return - - - - - - - - - - - - - Indefinite VREF out short to VCC - - - - - - - - - - - - - - - - - - 10 ms Power dissipation - - - - - - - - - - - - - - - - - - - - 1000 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - 300°C Storage temperature - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (may be exceeded during burn-in) - - +175°C

Positive supply voltage range (VCC)- - - - - - - - - - +11.4 to +16.5 V Negative supply voltage range (VEE)- - - - - - - - - - −16.5 to −11.4 V Positive supply voltage range (VLOG) - - - - - - - - - +4.5 to 5.5 V Ambient operating temperature range- - - - - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 28 lead dual-in-line X 1000 mW at TA = +125°C 25°C/W 60°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 11, 2019
MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
A description is not available for this item.
August 12, 2014
Microcircuits, Linear, Monolithic and Hybrid Silicon, Microprocessor Compatible, 12 Bit Analog-to-Digital Converters
A description is not available for this item.
October 22, 2009
Microcircuits, Linear, Monolithic and Hybrid Silicon, Microprocessor Compatible, 12 Bit Analog-to-Digital Converters
This specification covers the detail requirements for monolithic and hybrid, microprocessor compatible, 12-bit successive approximation analog-to-digital converters buffered outputs. Two product...
December 22, 2004
MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
This specification covers the detail requirements for monolithic and hybrid, microprocessor compatible, 12-bit successive approximation analog-to-digital converters buffered outputs. Two product...
April 5, 2001
MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
A description is not available for this item.
MIL-M-38510/140
October 31, 1986
MICROCIRCUITS, LINEAR, MONOLITHIC AND HYBRID SILICON, MICROPROCESSOR COMPATIBLE, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
This specification covers the detail requirements for monolithic and hybrid, microprocessor compatible, 12-bit successive approximation analog-to-digital converters buffered outputs. Two product...

References

Advertisement