DS/EN 14430

Vitreous and porcelain enamels - High voltage test

inactive, Most Current
Organization: DS
Publication Date: 23 September 2004
Status: inactive
Page Count: 14
ICS Code (Enamels): 25.220.50
scope:

This standard describes 2 test methods of high voltage testing: - test A is used to detect and locate defects in vitreous and porcelain enamels; - test B is used to detect and locate defects and weak spots in vitreous and procelain enamels. The tests are performed using DC, pulsed DC or AC high voltage.

Document History

DS/EN 14430
September 23, 2004
Vitreous and porcelain enamels - High voltage test
This standard describes 2 test methods of high voltage testing: - test A is used to detect and locate defects in vitreous and porcelain enamels; - test B is used to detect and locate defects and weak...

References

Advertisement