DS/EN ISO 2746

Vitreous and porcelain enamels - High voltage test

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 2015
Status: active
Page Count: 20
ICS Code (Enamels): 25.220.50
scope:

This standard, which revises both EN 14430:2004 and ISO 2746:1998, describes two test methods of high voltage testing: - Test A is used to detect and locate defects in vitreous and porcelain enamels; - Test B is used to detect and locate defects and weak spots in vitreous and porcelain enamels. The tests are performed using DC, pulsed DC, or AC high voltage. The tests are applicable to dry surfaces of enamel coatings. In the case of moist surfaces, care should be taken to ensure that the locating of any defects is correctly performed. Since test voltages depend on the coating thickness, the test method, especially with test A, may not be suitable for test specimens for which the coating thickness varies to a large extent.

Document History

DS/EN ISO 2746
October 22, 2015
Vitreous and porcelain enamels - High voltage test
This standard, which revises both EN 14430:2004 and ISO 2746:1998, describes two test methods of high voltage testing: - Test A is used to detect and locate defects in vitreous and porcelain enamels;...
Vitreous and porcelain enamels - High voltage test (ISO/FDIS 2746:2015)
This standard, which revises both EN 14430:2004 and ISO 2746:1998, describes two test methods of high voltage testing: - Test A is used to detect and locate defects in vitreous and porcelain enamels;...
Vitreous and porcelain enamels - High voltage test (ISO/DIS 2746:2014)
This standard, which revises both EN 14430:2004 and ISO 2746:1998, describes two test methods of high voltage testing: - Test A is used to detect and locate defects in vitreous and porcelain enamels;...

References

Advertisement