DLA - SMD-5962-86825 REV A

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 February 1987
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54RC173 Flip-flop, quad D, 3-state

The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2- - - - - - - - - - - - - - - - - - - - - - - +60°C/W 3/ Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 to 400 ns

Minimum setup time, input D or DE to clock (tS): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum clock pulse width (tW): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 23 ns Minimum hold time, clock to input D or DE (tH). TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 7 ns Maximum frequency (fmax) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 5 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 27 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 32 MHz TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 3.6 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 18 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 21 MHz Minimum reset pulse width (tW): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum recovery time reset inactive to clock (tREC): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 23 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 15, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 22, 2014
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 20, 2008
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 15, 2003
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86825 REV A
February 10, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 16, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement