DS/HD 596 S1

Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Bushings): 29.080.20
scope:

This standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers. Note: These bushings are suitable for operation at 1,1 kV in compliance with HD 428.1 S1.

Document History

DS/HD 596 S1
October 22, 1997
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled...

References

Advertisement