DLA - SMD-5962-88547 REV A
MICROCIRCUIT, DIGITAL, NMOS, NUMERIC DATA PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 April 1990 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device types Generic number Circuit function Clock speed 01 8087-2 Numeric data processor (NDP) 8 MHz 02 8087 Numeric data processor (NDP) 5 MHz
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package
Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - - - −1.0 V dc to +7 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - 3.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +200°C
Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.75 V dc ≤ VCC ≤ 5.25 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History