DS/EN 12535
Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification
inactive
| Organization: | DS |
| Publication Date: | 15 August 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a minimum specified yield strength higher than 500 N/mm2. One tubular cored electrode may be tested and classified with different gases.
Document History
June 1, 2001
Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a...
DS/EN 12535
August 15, 2000
Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a...