DS/EN 12535

Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification

inactive, Most Current
Organization: DS
Publication Date: 1 June 2001
Status: inactive
Page Count: 34
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a minimum specified yield strength higher than 500 N/mm2. One tubular cored electrode may be tested and classified with different gases.

Document History

DS/EN 12535
June 1, 2001
Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a...
August 15, 2000
Welding consumables - Tubular cored electrodes for gas shielded metal arc welding of high strength steels - Classification
This standard specifies requirements for classification of tubular cored electrodes in the as-welded or stress relieved condition for gas shielded metal arc welding of high strength steels with a...

References

Advertisement