ETSI - PRETS 300 083

Integrated Services Digital Network (ISDN); Circuit Mode Structured Bearer Service Category Usable for Speech Information Transfer Terminal Requirements Necessary for End-to-End Compatibility

inactive
Organization: ETSI
Publication Date: 1 January 1992
Status: inactive
Page Count: 9
scope:

This European Telecommunication Standard (ETS) specifies the requirements for a terminal to interwork with the circuit-mode 64 kbit/s 8 kHz structured bearer service with a category usable for Speech information transfer when connected by the pan-European Integrated Services Digital Network (ISDN).

The requirements of this ETS are additional to those of the ETSs for connection to the ISDN basic access interface or primary rate interface.

Annex A to this ETS specifies the method of testing required to identify conformance to this ETS as defined in ETS 300 109 [4].

NOTE: The use of Higher Layer Compatibility (HLC) and Lower Compatibility (LLC) information elements is optional. If they are used they are to be encoded according to the appropriate teleservice described in ETR 018.

Document History

January 1, 1993
Integrated Services Digital Network (ISDN); Circuit Mode Structured Bearer Service Category Usable for Speech Information Transfer Terminal Requirements Necessary for End-to-End Compatibility
A description is not available for this item.
PRETS 300 083
January 1, 1992
Integrated Services Digital Network (ISDN); Circuit Mode Structured Bearer Service Category Usable for Speech Information Transfer Terminal Requirements Necessary for End-to-End Compatibility
This European Telecommunication Standard (ETS) specifies the requirements for a terminal to interwork with the circuit-mode 64 kbit/s 8 kHz structured bearer service with a category usable for Speech...
January 1, 1990
Integrated Services Digital Network (ISDN): Circuit Mode Structural Bearer Service Category Usable for Speech Information Transfer End-to-End Compatibility (T/TE 12-07)
This standard specifies the end-to-end protocol to support the circuit-mode 64 kbit/s 8 kHz structured bearer service category usable for Speech Information transfer when connected by the...

References

Advertisement