ASTM International - ASTM B121/B121M-01
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
Organization: | ASTM International |
Publication Date: | 10 April 2001 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-zinc-lead alloys (leaded brass) plate, sheet, strip, and rolled bar. The following alloys are covered:
Nominal Composition, % | |||||
Copper Alloy | Previously Used | ||||
UNS No. | Designation | Copper | Zinc | Lead | Iron |
C33500 | 2 | 65.0 | 34.5 | 0.5 | ... |
C34000 | 3 | 65.0 | 34.0 | 1.0 | ... |
C34200 | 5 | 65.0 | 33.0 | 2.0 | ... |
C35000 | ... | 61.5 | 37.4 | 1.1 | ... |
C35300 | 4 | 61.2 | 37.0 | 1.8 | ... |
C35600 | 6 | 61.2 | 36.3 | 2.5 | ... |
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.