MODUK - DEF STAN 79-17

Compound, Cleaning, Foaming, for Aircraft Surfaces

inactive, Most Current
Buy Now
Organization: MODUK
Publication Date: 7 August 1998
Status: inactive
Page Count: 28
scope:

This DefenceStandard-specifiesr equirements for a foaming liquid cleaning compound which, when diluted with water 1 :9v/v, is suitable for cleaning the soiled exterior of Service aircraft.The cleaning compound may beapplied by spraying, either as foam or liquid, by brushing or by swabbing. The surfaces to becleaned may be unpainted metal or surfaces painted with glossy or matt schemes, includingstrippable acrylic paint complying with DTD 5599. This Standard includes tests to limit specific forms of corrosion thataffect aircraft structural materials

Document History

August 7, 1998
Compound, Cleaning, Foaming, for Aircraft Surfaces
This Defence Standard specifies requirements for a foaming liquid cleaning compound which, when diluted with water 1:9 v/v, is suitable for cleaning the soiled exterior of Service aircraft. The...
DEF STAN 79-17
August 7, 1998
Compound, Cleaning, Foaming, for Aircraft Surfaces
This DefenceStandard-specifiesr equirements for a foaming liquid cleaning compound which, when diluted with water 1 :9v/v, is suitable for cleaning the soiled exterior of Service aircraft.The...
January 1, 1994
Compound, Cleaning, Foaming, for Aircraft Surfaces
This INTERIM Defence Standardspecifies requirements for a foaming liquid cleaning compound which, whendiluted with water 1 :9 v/v, is suitable for cleaning the soiled exterior of Serviceaircraft.  ...

References

Advertisement