DS/I-ETS 300353

Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - Adaptation Layer (AAL) specification - type 1

inactive
Organization: DS
Publication Date: 2 October 1995
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

As ITU-T Recommendation I.363 [10] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options and methods and describes a subset of the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 1 to be used in Europe.

Document History

March 30, 1999
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Adaptation Layer (AAL) specification - type 1
As ITU-T Recommendation I.363.1 [8] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options...
DS/I-ETS 300353
October 2, 1995
Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - Adaptation Layer (AAL) specification - type 1
As ITU-T Recommendation I.363 [10] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options...
Advertisement