DS/I-ETS 300353

Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Adaptation Layer (AAL) specification - type 1

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

As ITU-T Recommendation I.363.1 [8] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options and methods and describes a subset of the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 1 to be used in Europe. This I-ETS describes the interactions between the AAL and the next higher layer, and the AAL and the ATM layer, as well as AAL peer-to-peer operations.

Document History

DS/I-ETS 300353
March 30, 1999
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM); Adaptation Layer (AAL) specification - type 1
As ITU-T Recommendation I.363.1 [8] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options...
October 2, 1995
Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - Adaptation Layer (AAL) specification - type 1
As ITU-T Recommendation I.363 [10] contains options and describes methods which can be used in different combinations, this Interim European Telecommunication Standard (I-ETS) minimizes the options...
Advertisement