DLA - SMD-5962-87605 REV A
MICROCIRCUIT, LINEAR, NEGATIVE VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 May 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM104 Negative voltage regulator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline I A-2 (10-lead, .370" × .185"), can package
Input voltage - - - - - - - - - - - - - - - - - - - 50 V Input-output voltage differential - - - - - - - - - 50 V 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - 500 mW Junction temperature (TJ) - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - 150°C/W
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History