DLA - SMD-5962-96898 REV A
MICROCIRCUIT, HYBRID, LINEAR, 28-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 19 August 2004 |
| Status: | inactive |
| Page Count: | 12 |
Document History
February 18, 2020
MICROCIRCUIT, HYBRID, LINEAR, 28-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 22, 2014
MICROCIRCUIT, HYBRID, LINEAR, 28-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96898 REV A
August 19, 2004
MICROCIRCUIT, HYBRID, LINEAR, 28-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
October 25, 1996
MICROCIRCUIT, HYBRID, LINEAR, 28-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...