DS/EN 10142
Continuously hot-dip zinc coated low carbon steels strip and sheet for cold forming - Technical delivery conditions
inactive
| Organization: | DS |
| Publication Date: | 25 August 2000 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
The European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3,0 mm made of the steel. The thickness is the final thickness of the delivered product after zinc coating. This European Standard applies to strip of all widths and to sheets greater than or equal to 600 mm width.
Document History
September 11, 2002
Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions
The Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3,0 mm made of the steel. The thickness is the final thickness of the...
DS/EN 10142
August 25, 2000
Continuously hot-dip zinc coated low carbon steels strip and sheet for cold forming - Technical delivery conditions
The European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3,0 mm made of the steel. The thickness is the final thickness of...
July 13, 2000
Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions
This amendment to EN 10142 is prepared in order to work in the new designations according to EN 10027 part 1 and ECISS Information Circular IC 10 as well as the steel numbers according to EN 10027...
June 24, 1993
Continuously hot-dip zinc coated low carbon steel sheet and strip for cold forming - Technical delivery conditions
The standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm made of steel.