DS/EN 10142/A1

Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions

inactive
Organization: DS
Publication Date: 13 July 2000
Status: inactive
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This amendment to EN 10142 is prepared in order to work in the new designations according to EN 10027 part 1 and ECISS Information Circular IC 10 as well as the steel numbers according to EN 10027 part 2.

Document History

September 11, 2002
Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions
The Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3,0 mm made of the steel. The thickness is the final thickness of the...
August 25, 2000
Continuously hot-dip zinc coated low carbon steels strip and sheet for cold forming - Technical delivery conditions
The European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to and including 3,0 mm made of the steel. The thickness is the final thickness of...
DS/EN 10142/A1
July 13, 2000
Continuously hot-dip zinc coated low carbon steel strip and sheet for cold forming - Technical delivery conditions
This amendment to EN 10142 is prepared in order to work in the new designations according to EN 10027 part 1 and ECISS Information Circular IC 10 as well as the steel numbers according to EN 10027...
June 24, 1993
Continuously hot-dip zinc coated low carbon steel sheet and strip for cold forming - Technical delivery conditions
The standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm made of steel.
Advertisement