NEMA - ANSI/NEMA C29.18
for Insulators Composite Distribution Line Post Type
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This standard covers composite distribution line post insulators
made of a fiberglass-reinforce
Document History
January 1, 2013
for Insulators Composite Distribution Line Post Type
This standard covers composite distribution line post type insulators with section lengths 30.6 in (777 mm) or less made of a fiberglass-reinforced resin rod core, polymer material weathersheds, and...
ANSI/NEMA C29.18
January 1, 2003
for Insulators Composite Distribution Line Post Type
This standard covers composite distribution line post insulators made of a fiberglass-reinforced resin matrix core, elastomeric material weathersheds, and metal end fittings designed for use on...