NAVY - MIL-H-24136 (2)

HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR

inactive
Organization: NAVY
Publication Date: 2 April 1970
Status: inactive
Page Count: 3

Document History

December 14, 2021
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 24, 2020
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the pressure or...
October 29, 1991
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 12, 1991
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 21, 1990
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 18, 1984
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
Hoses and end fittings are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment but may be used for other applications which do not exceed the...
MIL-H-24136 (2)
April 2, 1970
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 23, 1968
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 18, 1965
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES, GENERAL SPECIFICATION FOR
This specification covers the requirements for polyester reinforced synthetic rubber hose for use with reusable end fittings for medium and high pressure service in water and oil systems. These items...

References

Advertisement