CENELEC - EN 62132-1

Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz Part 1: General conditions and definitions

inactive
Organization: CENELEC
Publication Date: 1 February 2006
Status: inactive
Page Count: 26
ICS Code (Integrated circuits. Microelectronics): 31.200

Document History

February 1, 2016
Integrated circuits - Measurement of electromagnetic immunity - Part 1: General conditions and definitions
This part of IEC 62132 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines...
EN 62132-1
February 1, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz Part 1: General conditions and definitions
A description is not available for this item.
February 1, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz Part 1: General conditions and definitions
A description is not available for this item.
Advertisement