FORD ESB-M99J358-A
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 November 2000 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking paints onto difficult to paint metal substrates. The material protects against stone chipping and is inert to chemical attack and corrosion.
Document History
February 16, 2012
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking...
March 22, 2006
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking...
FORD ESB-M99J358-A
November 28, 2000
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE
1. SCOPE The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior...
November 2, 1989
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/ METAL, EXTERIOR GRADE
1. SCOPE The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior...