FORD ESB-M99J358-A

PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 March 2006
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking paints onto difficult to paint metal substrates. The material protects against stone chipping and is inert to chemical attack and corrosion.

 

Document History

February 16, 2012
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking...
FORD ESB-M99J358-A
March 22, 2006
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior baking...
November 28, 2000
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/METAL EXTERIOR GRADE
1. SCOPE The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior...
November 2, 1989
PRIMER LAMINATE, POLYVINYL FLUORIDE FILM/ METAL, EXTERIOR GRADE
1. SCOPE The material defined by this specification is a polyvinyl fluoride (PVF) film laminated to metal. The PVF layer serves as a paint primer surface which allows adhesion of automotive exterior...

References

Advertisement