DLA - SMD-5962-92053
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 22 May 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class H) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device Accuracy type Generic number Circuit function Frequency ±1 LSB [B bar][I bar][T bar]/VEL 01 SDC14610-112 14-bit, 11.8 V S/D converter 400 Hz 4 min VEL 02 SDC14610T-112 14-bit, 11.8 V S/D converter 400 Hz 4 min [B bar][I bar][T bar] 03 SDC14611-112 14-bit, 11.8 V R/D converter 400 Hz 4 min VEL 04 SDC14611T-112 14-bit, 11.8 V R/D converter 400 Hz 4 min [B bar][I bar][T bar] 05 SDC14615-112 16-bit, 11.8 V S/D converter 400 Hz 4 min VEL 06 SDC14615T-112 16-bit, 11.8 V S/D converter 400 Hz 4 min [B bar][I bar][T bar] 07 SDC14616-112 16-bit, 11.8 V R/D converter 400 Hz 4 min VEL 08 SDC14616T-112 16-bit, 11.8 V R/D converter 400 Hz 4 min [B bar][I bar][T bar] 09 SDC14615-114 16-bit, 11.8 V S/D converter 400 Hz 2 min VEL 10 SDC14615T-114 16-bit, 11.8 V S/D converter 400 Hz 2 min [B bar][I bar][T bar] 11 SDC14616-114 16-bit, 11.8 V R/D converter 400 Hz 2 min VEL 12 SDC14616T-114 16-bit, 11,8 V R/D converter 400 Hz 2 min [B bar][I bar][T bar]
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline Letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-Line
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) . . . . . . . . . . . . . . . . . . +7.0 V dc Negative supply Voltage (VEE) . . . . . . . . . . . . . . . . . . −7.0 V dc Reference input voltage. . . . . . . . . . . . . . . . . . . . . . 35 V rms Digital input voltage range . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Power dissipation, TA = +125°C (PD) . . . . . . . . . . . . . 550 Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +300°c Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (ΘJA) . . . . . . . . . . .20°C/W
Positive supply voltage range (VCC) . . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . . . . −4.75 V dc to −5.25 V dc Reference input voltage range . . . . . . . . . . . . . . . . . . 2.0 V rms to 35 V rms Reference input carrier frequency range . . . . . . . . . . . . . 360 Hz to 5000 Hz Signal input voltage range . . . . . . . . . . . . . . . . . . . 10.62 V. rms to 12.98 V rms Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History