DLA - SMD-5962-89742

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 March 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT574 Octal D-type edge-triggered flip-flop, three-state outputs, TTL compatible inputs

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDZP1-T20 or CDIP2-T20 20 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (VIN) - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage (VOUT) - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Input clamp current (IIK) (VIN < 0.0 V, VIN > VCC) - - - - - - - - ±20mA Output clamp current (IOK) (VOUT < 0.0 V, VOUT > VCC)- - - - - - - ±20mA DC output current (IOUT) (VOUT = 0 to VCC) (per output) - - - - - ±35mA DC VCC or GND current (ICC or IGND) (per pin) - - - - - - - - - - ±70mA Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - 500 mW 4/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +265°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - - +175°C Case operating temperature (TC)- - - - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to 5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C Input rise or fall (tr, tf) time (0.1VCC to 0.9VCC, 0.9VCC to 0.1VCC)- 0 to 500 ns Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - - - - - - - - - - −6 mA Maximum low level output current (IOL) - - - - - - - - - - - - - - - - +6 mA

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 17, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 16, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 1, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89742
March 5, 1993
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement