DLA - SMD-5962-98529 REV E

MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 21 November 2006
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 25, 2017
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2010
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98529 REV E
November 21, 2006
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 7, 2001
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
April 7, 1999
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
March 3, 1999
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 13, 1998
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
December 4, 1997
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions) class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement