MODUK - DEF STAN 83-70: PART 1

Cloths, Felt, Synthetic Fibres Part 1: Needleloom, for General Purposes

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1980
Status: inactive
Page Count: 11
scope:

This Standard relates to felts made from synthetic fibres. Two qualities and thicknesses are specified together with performance requirements and permitted fibre types. Chemical requirements are given in the Annex.

Attention is drawn to the fact that the properties of these felts are temperature dependent. Their performance in all environments has not been established and Design Authorities and users should therefore seek advice from:

The Head of the Central Packaging Unit

Materials Quality Assurance Directorate

Garland Road

London SE18 2PW

for packaging applications, or

The Director

Stores and Clothing Research and Development Establishment Flagstaff Road

Colchester

Essex CO2 7SS

for all other applications.

Document History

DEF STAN 83-70: PART 1
January 1, 1980
Cloths, Felt, Synthetic Fibres Part 1: Needleloom, for General Purposes
This Standard relates to felts made from synthetic fibres. Two qualities and thicknesses are specified together with performance requirements and permitted fibre types. Chemical requirements are...

References

Advertisement