DLA - SMD-5962-87739 REV A

MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 September 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM139A Quad voltage comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package. 2 C-2 (20 terminal, .358 × .358 × .100"), square chip carrier package.

Supply voltage range - - - - - - - - - - - - - 36 V dc or ±18 V dc Input voltage range - - - - - - - - - - - - - −0.3 V dc to 36 V dc Maximum power dissipation 1/ - - - - - - - - - 900 mW Sink current - - - - - - - - - - - - - - - - - 20 mA approximately Lead temperature (soldering 10 seconds)- - - - 300°C Storage temperature - - - - - - - - - - - - - −65°C to 150°C Thermal resistance (θJC) - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - 150°C

Supply voltage - - - - - - - - - - - - - - - - 5 V dc to 30 V dc Ambient Operating temperature range (TA) - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 7, 2021
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 8, 2018
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 25, 2011
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2007
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 8, 2002
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
A description is not available for this item.
February 10, 1999
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 29, 1998
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 1998
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 17, 1997
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M and space application (device class V). A choice of case outlines and lead finishes...
June 9, 1997
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87739 REV A
September 24, 1992
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 24, 1988
MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
A description is not available for this item.
Advertisement