DLA - SMD-5962-03201 REV A

MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 February 2003
Status: inactive
Page Count: 13

Document History

April 10, 2018
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 28, 2012
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 4, 2010
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-03201 REV A
February 19, 2003
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
January 22, 2003
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement