MODUK - DEF STAN 91-55
Grease, Synthetic, High Temperature NATO Code: G - 372 Joint Service Designation: XG - 300
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This Defence Standard specifies the requirements for one grade of grease, for use as a lubricant in lightly loaded, high-speed anti-friction bearings, over the temperature range minus 75ºC to plus 23ºC. It is suitable for certain aircraft and submarine applications
Document History
DEF STAN 91-55
January 1, 1995
Grease, Synthetic, High Temperature NATO Code: G - 372 Joint Service Designation: XG - 300
This Defence Standard specifies the requirements for one grade of grease, for use as a lubricant in lightly loaded, high-speed anti-friction bearings, over the temperature range minus 75ºC to plus...
February 9, 1980
Grease, Aircraft: Synthetic, High Temperature NATO Code No: G-372 Joint Service Designation: XG-300
This Standard relates to one grade of grease, for use as a lubricant in lightly loaded, high-speed antifriction bearings of certain aircraft actuators and similar equipment, and for certain equipment...