BSI - BS 4443-7

Methods of Test for Flexible Cellular Materials - Part 7: Method 17. Determination of Tear Strength of Flexible Cellular Material with an Integral Skin - Method 18. Determination of Compression Set Under Humid Conditions

inactive
Buy Now
Organization: BSI
Publication Date: 1 May 1992
Status: inactive
Page Count: 12
ICS Code (Cellular materials): 83.100
scope:

Gives a procedure for measuring compression set under humid conditions for the first time, as well as updating the conditioning procedure.

Document History

May 1, 1992
Methods of test for Flexible cellular materials - Part 7: Method 17. Determination of tear strength of flexible cellular material with an integral skin
Gives a procedure for measuring compression set under humid conditions for the first time, as well as updating the conditioning procedure.
BS 4443-7
May 1, 1992
Methods of Test for Flexible Cellular Materials - Part 7: Method 17. Determination of Tear Strength of Flexible Cellular Material with an Integral Skin - Method 18. Determination of Compression Set Under Humid Conditions
Gives a procedure for measuring compression set under humid conditions for the first time, as well as updating the conditioning procedure.
December 30, 1983
Methods of Test for Flexible Cellular Materials Part 7. Method 17. Determination of tear strength of flexible cellular material with an integral skin
Applicable to foams with a density not greater than 500 kg/m3.
Advertisement