BSI - BS 4443-7
Methods of Test for Flexible Cellular Materials Part 7. Method 17. Determination of tear strength of flexible cellular material with an integral skin
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 December 1983 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cellular materials): | 83.100 |
scope:
Applicable to foams with a density not greater than 500 kg/m3.
Document History
May 1, 1992
Methods of test for Flexible cellular materials - Part 7: Method 17. Determination of tear strength of flexible cellular material with an integral skin
Gives a procedure for measuring compression set under humid conditions for the first time, as well as updating the conditioning procedure.
May 1, 1992
Methods of Test for Flexible Cellular Materials - Part 7: Method 17. Determination of Tear Strength of Flexible Cellular Material with an Integral Skin - Method 18. Determination of Compression Set Under Humid Conditions
Gives a procedure for measuring compression set under humid conditions for the first time, as well as updating the conditioning procedure.
BS 4443-7
December 30, 1983
Methods of Test for Flexible Cellular Materials Part 7. Method 17. Determination of tear strength of flexible cellular material with an integral skin
Applicable to foams with a density not greater than 500 kg/m3.