ASTM International - ASTM D3527-95

Standard Test Method for Life Performance of Automotive Wheel Bearing Grease

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 6
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions.

Note 1-Changes to this test method in the 1985 revision increased test severity. Results will not be comparable with data from earlier procedures.

1.2 The values stated in SI units, except apparatus dimensions, are to be regarded as the standard. Apparatus dimensions in inches are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Notes 2 through 5.

Document History

March 1, 2023
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
November 1, 2021
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
June 1, 2018
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
April 1, 2015
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
November 1, 2011
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
July 15, 2007
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1 - Changes to this test...
July 15, 2007
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
November 10, 2002
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
ASTM D3527-95
January 1, 1995
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1-Changes to this test...
Advertisement