DS/IEC 141-4

Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipetype cables and accessories for alternating voltages up to and including 400 kV

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 1991
Status: active
Page Count: 50
ICS Code (Cables): 29.060.20
scope:

The standard specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure and their accessories. Applies to tests on complete installation i.e. when these cables and accessories have been installed and the pipe filled with oil and pressurized. Also applies to cables and accessories which normally operate with a minimum pressure of 1000 kPa (10.

Document History

DS/IEC 141-4
December 3, 1991
Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipetype cables and accessories for alternating voltages up to and including 400 kV
The standard specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under...
January 1, 1982
Tests on oil-filled and gas-pressure cables and their ac cessories - Part 4: Oil-impregnated paper-insulated high pre ssure oil-filled pipetype cables and accessories for alterna ting voltages up to and including 400 kV
The standard specifies routine, special and type tests on si ngle-core, radial field, oil-impregnated paper-insulated cab les with skid wires intended for installations in a pipe fil led with oil...
Advertisement