DS/IEC 141-4
Tests on oil-filled and gas-pressure cables and their ac cessories - Part 4: Oil-impregnated paper-insulated high pre ssure oil-filled pipetype cables and accessories for alterna ting voltages up to and including 400 kV
| Organization: | DS |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Cables): | 29.060.20 |
scope:
The standard specifies routine, special and type tests on si ngle-core, radial field, oil-impregnated paper-insulated cab les with skid wires intended for installations in a pipe fil led with oil under pressure and their accessories. Applies t o tests on complete installation i.e. when these cables and accessories have been installed and the pipe filled with oil and pressurized. Also applies to cables and accessories whi ch normally operate with a minimum pressure of 1.000 kPa (10 .0 bar) and a max---
Document History