ETSI - EN 302 094-5

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network

active, Most Current
Organization: ETSI
Publication Date: 1 September 2001
Status: active
Page Count: 12

Document History

EN 302 094-5
September 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
A description is not available for this item.
July 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
The purpose of Notification IRP is to define an interface through which an IRPManager can subscribe to an IRPAgent for receiving notifications. This document is the « Information Service » of...
January 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) at the Network side of Implementations conforming to the stage three standard for the Call Forwarding on Not...

References

Advertisement