ETSI - EN 302 094-5

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network

inactive
Organization: ETSI
Publication Date: 1 January 2001
Status: inactive
Page Count: 12
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) at the Network side of Implementations conforming to the stage three standard for the Call Forwarding on Not Reachable (CFNRc) supplementary services for the signalling application for the mobility management service phase 1 protocol, EN 302 094-1 [1].

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of implementations conforming to EN 302 094-1 [1].

Document History

September 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
A description is not available for this item.
July 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
The purpose of Notification IRP is to define an interface through which an IRPManager can subscribe to an IRPAgent for receiving notifications. This document is the « Information Service » of...
EN 302 094-5
January 1, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) and Signalling System No.7 (SS7) Protocols; Call Forwarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) at the Network side of Implementations conforming to the stage three standard for the Call Forwarding on Not...

References

Advertisement