DLA - SMD-5962-89504
MICROCIRCUIT, LINEAR, DUAL, COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 May 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function IIB(TA = +25°C) ___________ ______________ ________________ ______________ 01 LT1017 Dual comparator 15 nA 02 LT1018 Dual comparator 75 nA
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Positive supply voltage (V+) - - - - - - - - - - - - +40 V dc Negative Supply voltage (V−) - - - - - - - - - - - - −40 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.3 V to +40 V dc Differential input voltage (VIN) - - - - - - - - - - 40 V dc Output short-circuit duration- - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - - 1.0 W Lead Temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance, junction-to ambient (θJA)- - - - 150°C/W
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History