ISO 14635-2

Gears FZG test procedures Part 2: FZG step load test A10/16, 6R/120 for relative scuffing load-carrying capacity of high EP oils

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2004
Status: active
Page Count: 26
ICS Code (Gears): 21.200
scope:

This part of ISO 14635 specifies a test method based on an FZG1) four-square test machine to determine the relative load-carrying capacity of high EP oils defined by the gear surface damage known as scuffing. This test method is useful for evaluating the scuffing load capacity potential of oils typically used with highly stressed cylindrical gearing found in many vehicle and stationary applications. It is not suitable for establishing the scuffing load capacity potential of oils used in highly loaded hypoid bevel gearing applications, for which purpose other methods are available in the industry.

NOTE This method is technically equivalent to CEC L-84-02.

Document History

July 1, 2023
Gears — FZG test procedures — Part 2: FZG step load test A10/16, 6R/120 for relative scuffing load-carrying capacity of high EP oils
This document specifies a test method based on a FZG four-square test machine to determine the relative load-carrying capacity of high EP oils defined by the gear surface damage known as scuffing....
ISO 14635-2
April 1, 2004
Gears FZG test procedures Part 2: FZG step load test A10/16, 6R/120 for relative scuffing load-carrying capacity of high EP oils
This part of ISO 14635 specifies a test method based on an FZG1) four-square test machine to determine the relative load-carrying capacity of high EP oils defined by the gear surface damage known as...

References

Advertisement