ETSI - EN 300 481

Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation Unit (CAU); Procedures and Terminal Requirements

inactive
Organization: ETSI
Publication Date: 1 July 1997
Status: inactive
Page Count: 31
scope:

This European Telecommunication Standard (ETS) defines protocols for the synchronisation and aggregation of multiple ISDN channels at 64 kbit/s, these channels being with a differential delay in the range of ± one second and with or without octet integrity structure. It also addresses the case of interworking with a digital network restricted to a rate of 56 kbit/s. It is applicable to a wide range of user data transport up to 63 channels using ISO/IEC 13871 [1], but special provision is made for audiovisual systems according to ETS 300 144 [2], up to 24 channels; the aggregation may be network-based or associated with Customer-Premises Equipment. The available operating modes (B1, B2, B3, H2) provide options with/without transmission-management overhead and user-data rates at or less than the exact multiples of 64 kbit/s or 56 kbit/s.

The number of aggregated channels may be varied dynamically during a session. Procedures are given for dealing with faults, including loss of channels and slip.

Call control is outside the scope of this ETS.

Document History

December 1, 1997
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation Unit (CAU); Procedures and Terminal Requirements
A description is not available for this item.
EN 300 481
July 1, 1997
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation Unit (CAU); Procedures and Terminal Requirements
This European Telecommunication Standard (ETS) defines protocols for the synchronisation and aggregation of multiple ISDN channels at 64 kbit/s, these channels being with a differential delay in the...
January 1, 1996
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation Unit (CAU); Procedures and Terminal Requirements
This ETS defines protocols for the synchronisation and aggregation of multiple ISDN channels at 64 kbit/s, these channels being with a differential delay in the range of ± one second and with or...
January 1, 1996
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation Unit (CAU); Procedures and Terminal Requirements
This European Telecommunication Standard (ETS) defines protocols for the synchronisation and aggregation of multiple ISDN channels at 64 kbit/s, these channels being with a differential delay in the...
January 1, 1995
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation; Procedures and Terminal Requirements
This ETS provides for synchronisation and aggregation of multiple ISDN channels at 64 kbit/s, these channels being with a differential delay in the range of ± one second and with or without octet...

References

Advertisement