ETSI - PRETS 300 481
Terminal Equipment (TE); Integrated Services Digital Network (ISDN) B-Channel Aggregation; Procedures and Terminal Requirements
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This ETS provides for synchronisation and aggregation of
multiple ISDN channels at 64 kbit/s, these channels being with a
differential delay in the range of ± one second and with or without
octet integrity structure. It also addresses the case of
interworking with a digital network restricted to a rate of 56
kbit/s. It is applicable to a wide range of user data transport up
to 63 channels using ISO/IEC 13871 [1], but special provision is
made for audiovisual systems according to ETS 300 144 [2], up to 24
channels; the aggregation may be network-based or associated with
Customer-Premises Equipment. The available operating modes (B1, B2,
B3, H2) provide options with/without transmission-managem
The number of aggregated channels may be varied dynamically during a session. Procedures are given for dealing with faults, including loss of channels and slip.
Call control is outside the scope of this ETS.
Document History