DLA - SMD-5962-89748
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS, OPEN COLLECTOR OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 June 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS642 Octal bus transceivers with inverting, open collector outputs
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310 × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range VCC - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage: All inputs and I/O ports - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 522.5 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high-level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - 0.5 V dc Maximum high-level output voltage (VOH)- - - - - - - - 5.5 V dc Maximum input clamp current (IIC) - - - - - - - - - - −18 mA Maximum low-level output current (IOL) - - - - - - - - +12 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History