DS/ISO/IEC 8613-7

Information technology - Open Document Architecture (ODA) and interchange format: Raster graphics content architectures

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 1995
Status: active
Page Count: 56
ICS Code (IT applications in office work): 35.240.20
scope:

The purpose of the ISO/IEC 8613 series is to facilitate the interchange of documents. This International Standard defines: - the raster graphics content architectures that can be used in conjunction with the document architecture defined in ISO/IEC 8613-2; - the internal structure of content portions that are structured according to a raster graphics content architecture.

Document History

December 11, 2002
Information Technology - Open Document Architecture (ODA) and Interchange Format - Part 7: Raster graphics content architectures
This part of ISO 8613 defines: - raster graphics content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2; - the internal structure of content...
DS/ISO/IEC 8613-7
November 28, 1995
Information technology - Open Document Architecture (ODA) and interchange format: Raster graphics content architectures
The purpose of the ISO/IEC 8613 series is to facilitate the interchange of documents. This International Standard defines: - the raster graphics content architectures that can be used in conjunction...

References

Advertisement