DS/ISO/IEC 8613-7
Information Technology - Open Document Architecture (ODA) and Interchange Format - Part 7: Raster graphics content architectures
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 December 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO 8613 defines: - raster graphics content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2; - the internal structure of content portions that are structured according to a raster graphics content architecture.
Document History
DS/ISO/IEC 8613-7
December 11, 2002
Information Technology - Open Document Architecture (ODA) and Interchange Format - Part 7: Raster graphics content architectures
This part of ISO 8613 defines: - raster graphics content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2; - the internal structure of content...
November 28, 1995
Information technology - Open Document Architecture (ODA) and interchange format: Raster graphics content architectures
The purpose of the ISO/IEC 8613 series is to facilitate the interchange of documents. This International Standard defines: - the raster graphics content architectures that can be used in conjunction...