DLA - SMD-5962-96840

MICROCIRCUIT, DIGITAL, MEMORY, RADIATION HARDENED, CMOS, 4 X 32K X 40 SRAM, MULTICHIP MODULE (MCM)

inactive
Organization: DLA
Publication Date: 7 October 1997
Status: inactive
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HX84050 4 × 32 k × 40 CMOS, SOI, SRAM, Multichip Module (MCM)

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 200 Quad flat pack

The lead finish is as specified in MIL-PRF-38535 of device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Storage temperature range ............................... −65°C to + 125°C Supply voltage range (VDD) .............................. −0.5 V dc to 6.5 V dc DC input voltage range (VIN) ............................ −0.5 V dc to VDD + 0.3 V dc DC output voltage range (VOUT) .......................... −0.5 V dc to VDD + 0.3 V dc Output voltage applied to high-Z state .................. −0.3 V dc to VDD + 0.3 V dc Maximum power dissipation (PD) .......................... 5.6 W 3/ Lead temperature (soldering, 10 seconds) ................ +288°C Chip thermal resistance, junction-to-case (θJC) .......... 4.0° C/W 4/ Maximum junction temperature (TJ) ....................... +175°C

Supply voltage range (VDD) .............................. 4.5 V dc to 5.5 V dc Supply voltage (VSS) .................................... 0.0 V dc High level input voltage range, CMOS levels (VIH) ....... 0.7 VDD to VDD + 0.3 V dc Low level input voltage range, CMOS levels (VIL) ........ −0.3 V dc to 0.3 VDD Module thermal resistance, junction-to-case (θJC) ....... 1.0°C/W (module power) 4/ Case operating temperature range (TC) ................... −55°C to + 125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ............ 100 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 8, 2005
MICROCIRCUIT, DIGITAL, MEMORY, RADIATION HARDENED, CMOS, 4 X 32K X 40 SRAM, MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96840
October 7, 1997
MICROCIRCUIT, DIGITAL, MEMORY, RADIATION HARDENED, CMOS, 4 X 32K X 40 SRAM, MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement